EN
  • EN
  • DE

S4P01

Part No S4P01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 3.4A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.15V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 1850pF @ 9.6V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 790mW (Ta)
Maximum Rds On at Id,Vgs 45 mOhm @ 4.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 211228-S4P01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S4P01 CAD Model

Description

ON Semiconductor's S4P01: High-Efficiency Power Management IC

Introducing the S4P01 from ON Semiconductor, a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic devices. This compact, high-performance component is an ideal solution for a wide range of applications, including portable gadgets, consumer electronics, and industrial equipment, where efficient power conversion and management are crucial.

The S4P01 is engineered to provide a highly efficient, reliable power supply, ensuring that devices operate effectively while maximizing battery life. The product features an advanced switching regulator, which offers a high level of energy efficiency compared to traditional linear regulators. This translates to less heat generation and improved overall performance for the end-user's device.

One of the key advantages of the S4P01 is its versatility. It supports a broad input voltage range, making it suitable for various power sources, from single-cell batteries to multi-cell battery packs. Additionally, the IC is equipped with multiple output voltage options, which can be easily configured to match the specific requirements of the target application.

The S4P01 also includes a range of built-in protection features to safeguard the IC and the device it powers. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integral to the design, ensuring that the product operates within safe parameters and reduces the risk of damage due to abnormal conditions.

ON Semiconductor has placed a strong emphasis on miniaturization with the S4P01. The IC comes in a compact package, which is highly beneficial for designers looking to minimize the footprint of their power management solutions without compromising on performance. This makes the S4P01 an excellent choice for space-constrained applications such as wearables and IoT devices.

In summary, the S4P01 from ON Semiconductor is a robust, efficient, and versatile power management solution that can help designers overcome the challenges of modern electronic device power supply. Its combination of high efficiency, compact size, and protective features make it a top choice for a myriad of applications seeking reliable and long-lasting power management.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess