EN
  • EN
  • DE

SBC846BPDW1T1G

Part No SBC846BPDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 65V 0.1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 115037-SBC846BPDW1T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBC846BPDW1T1G CAD Model

Description

ON Semiconductor SBC846BPDW1T1G Bipolar Transistor

The SBC846BPDW1T1G from ON Semiconductor is a high-performance, NPN bipolar (BJT) transistor designed for use in a wide range of electronic applications. This versatile transistor is known for its low voltage operation and is ideal for use in switching and amplification circuits.

Key Features:

  • Device Type: Bipolar Junction Transistor (BJT)
  • Polarity: NPN
  • Package: SOT-363, a small surface-mount package that is suitable for compact PCB designs.
  • Collector-Emitter Voltage (Vceo): 65V, which allows it to handle moderate voltage applications.
  • Collector Current (Ic): Up to 100mA, providing sufficient current for various electronic circuits.
  • DC Current Gain (hFE): 120 to 560 at 10mA, ensuring good amplification characteristics.
  • Transition Frequency (fT): 250MHz, offering excellent high-frequency performance.
  • Low Collector-Emitter Saturation Voltage: This feature helps in reducing power loss and improving efficiency in switching applications.

Applications:

The SBC846BPDW1T1G transistor is suitable for a diverse range of applications, including but not limited to:

  • Signal processing
  • Audio amplifiers
  • Switching circuits
  • Power management
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SBC846BPDW1T1G is no exception. It is manufactured to high standards to ensure reliability and performance in all supported applications. The device is also RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Conclusion:

The SBC846BPDW1T1G is a reliable and versatile NPN transistor that offers a blend of low voltage operation, high current capacity, and high-frequency performance. Its compact SOT-363 package makes it suitable for space-constrained applications, while its electrical characteristics make it a great choice for a wide array of electronic applications. With ON Semiconductor's reputation for quality, this transistor is an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess