EN
  • EN
  • DE

SBR100-16JS

Part No SBR100-16JS
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 160 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 160 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220ML
Base Product Number SBR100
Other Names 869-1021,ONSONSSBR100-16JS,2156-SBR100-16JS-ON
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283012-SBR100-16JS
Ultra Librarian 3D Model Ultra Librarian SBR100-16JS CAD Model

Description

The ON Semiconductor SBR100-16JS is a high-performance, surface-mount Super Barrier Rectifier (SBR) that is designed to meet the stringent requirements of modern electronic applications. This rectifier is a perfect solution for power supply designs that require high efficiency, low power loss, and superior thermal performance.

Key Features

  • High Forward Surge Capability: This SBR is capable of handling high surge currents, making it ideal for applications that experience transient overloads.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency and reduces thermal stress during operation.
  • Super Barrier Design: The innovative Super Barrier technology provides a lower leakage current compared to standard Schottky diodes, improving the reliability and longevity of the product.
  • High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR100-16JS is suitable for use in harsh environments.
  • Reverse Voltage: It is rated for a maximum reverse voltage of 160V, which makes it versatile for various applications.
  • Package: The device comes in a TO-263 (D2PAK) package, which is known for its excellent power dissipation capabilities.

Applications

The SBR100-16JS is widely used in a range of applications that require high-efficiency rectification. These include:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The SBR100-16JS is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial electronic devices. Customers can trust this rectifier to deliver consistent performance and durability over its lifespan.

Environmental Compliance

The SBR100-16JS is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess