EN
  • EN
  • DE

SC901570BVOR2

Part No SC901570BVOR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316229-SC901570BVOR2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC901570BVOR2 CAD Model

Description

ON Semiconductor SC901570BVOR2: High-Performance Integrated Circuit

The ON Semiconductor SC901570BVOR2 is a state-of-the-art integrated circuit designed for a variety of applications that require high efficiency and precision. This versatile component is engineered to meet the rigorous demands of modern electronic devices, providing reliable performance in a compact form factor.

At the heart of the SC901570BVOR2 is a sophisticated control system that ensures optimal functionality across various operating conditions. It is built using advanced semiconductor technology, which allows for reduced power consumption and enhanced stability. The device is well-suited for power management tasks, and it can be integrated into systems that require precise voltage and current regulation.

One of the key features of the SC901570BVOR2 is its robust protection mechanisms. The integrated circuit incorporates overvoltage, overcurrent, and thermal protection to safeguard against potential damage from abnormal operating conditions. This ensures long-term reliability and extends the lifespan of the product, making it an ideal choice for critical applications.

The SC901570BVOR2 is designed with flexibility in mind, offering compatibility with a broad range of peripheral components. Its versatile interface options facilitate easy integration into existing designs, minimizing the need for extensive redesigns. This feature is particularly beneficial for manufacturers looking to upgrade their products with minimal disruption to their current setup.

ON Semiconductor's commitment to quality is evident in the SC901570BVOR2, which undergoes rigorous testing to ensure compliance with industry standards. The device is also designed with an eye towards environmental sustainability, with lead-free and RoHS-compliant materials used in its construction.

In summary, the ON Semiconductor SC901570BVOR2 integrated circuit is a powerful and reliable solution for a wide array of electronic applications. Its combination of high performance, protection features, and ease of integration make it an excellent choice for designers and engineers looking to incorporate a top-tier power management solution into their products.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess