The SCH1410-TL-E is a state-of-the-art MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to meet the high-performance requirements of modern electronic applications, offering a perfect blend of power efficiency and reliability.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, which results in minimal power loss and ensures efficient operation, particularly in high current applications.
- High-Speed Switching: Designed for fast switching applications, the SCH1410-TL-E provides quick response times, contributing to the overall efficiency of the system it is integrated into.
- Low Gate Charge: The reduced gate charge of this MOSFET allows for lower switching losses and better performance in high-frequency power switching applications.
- Robust Thermal Performance: With its excellent thermal characteristics, the SCH1410-TL-E can sustain stable operation even at higher temperatures, extending the lifespan of the product and the application it is used in.
Applications
The SCH1410-TL-E is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Power Management Solutions
- DC/DC Converters
- Motor Drives
- Synchronous Rectification
- Computing and Server Power Supplies
Product Specifications
The SCH1410-TL-E MOSFET comes in a compact package and is characterized by the following specifications:
- Package: SOP-8
- Drain-to-Source Voltage (V<sub>DS): 100V
- Continuous Drain Current (I<sub>D): A
- Power Dissipation (P<sub>D): W
- Operating Temperature Range: -55°C to +150°C
Quality and Environmental Compliance
ON Semiconductor is committed to delivering high-quality products that also adhere to environmental standards. The SCH1410-TL-E complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in environmentally sensitive applications.