EN
  • EN
  • DE

SCY99116SNT1G

Part No SCY99116SNT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836903-SCY99116SNT1G
Ultra Librarian 3D Model Ultra Librarian SCY99116SNT1G CAD Model

Description

Product Overview: SCY99116SNT1G from ON Semiconductor

The SCY99116SNT1G is a cutting-edge semiconductor device from ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's portfolio of high-performance integrated circuits designed to cater to a wide range of applications, particularly in power management and control systems.

The SCY99116SNT1G is a P-channel MOSFET, a type of field-effect transistor that is widely used for switching and amplifying electronic signals. P-channel MOSFETs are particularly valued for their ability to operate with a negative gate-source voltage, making them suitable for high-side switching in power management applications.

This MOSFET features a compact SOT-23 package, which is highly favored for its small footprint on printed circuit boards (PCBs). The small size of the SCY99116SNT1G makes it an excellent choice for space-constrained applications while still delivering the robust performance that ON Semiconductor products are known for.

The device boasts a low threshold voltage, which ensures that it can be controlled with lower voltage levels, thus enhancing its compatibility with modern low-voltage logic circuits. Additionally, the SCY99116SNT1G offers low on-resistance, which translates to reduced power loss and improved efficiency during operation—a critical factor for energy-sensitive designs.

With its high current capacity and fast switching speed, the SCY99116SNT1G is well-suited for a range of applications, including power supply circuits, motor control, and battery management systems. Its robustness is further ensured with built-in protection features that safeguard the device against excessive current, temperature, and electrostatic discharge (ESD).

ON Semiconductor's SCY99116SNT1G is RoHS compliant, reflecting the company's commitment to environmental sustainability by eliminating hazardous substances from its products. This MOSFET is an ideal choice for designers looking for a reliable, high-performance solution that aligns with global environmental standards.

In summary, the SCY99116SNT1G is a versatile and efficient P-channel MOSFET that embodies ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,890 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess