EN
  • EN
  • DE

SLVHCT245ADTR2G

Part No SLVHCT245ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LDO REGULATOR, ULTRA-LOW NOISE, / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number 74HCT245
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 895381-SLVHCT245ADTR2G
Ultra Librarian 3D Model Ultra Librarian SLVHCT245ADTR2G CAD Model

Description

The SLVHCT245ADTR2G is a high-performance, octal bus transceiver from ON Semiconductor, designed to provide bidirectional communication between data buses. This integrated circuit is a part of the advanced HCT family and is designed to be used in applications that require the transfer of data or signals from one bus to another, with the capability of driving heavily loaded buses with capacities of up to 15 LSTTL loads.

Key Features:

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V, which is ideal for 5V systems
  • Operating Temperature: -40°C to +85°C, ensuring reliability across a wide range of environmental conditions
  • Logic Level: CMOS level inputs are compatible with standard LSTTL outputs
  • Output Drive Capability: Capable of driving 15 LSTTL loads, providing strong signal transmission
  • Package: Supplied in a TSSOP-20 package, which is compact and suitable for space-constrained applications
  • Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in lead-free processing

Applications:

The versatility of the SLVHCT245ADTR2G makes it suitable for a wide range of applications, including:

  • Bus Interface or Buffer Memory Addressing
  • Data Communication Systems
  • Signal Routing and Distribution
  • Microprocessor or Microcontroller Interfacing

Performance and Quality:

ON Semiconductor is known for its commitment to quality and performance. The SLVHCT245ADTR2G is manufactured with the highest standards, ensuring high-speed operation and robustness in various applications. The device's low power consumption and high noise immunity are characteristic of ON Semiconductor's HCT logic family, making this transceiver a reliable choice for designers looking to optimize their data bus systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess