The ON Semiconductor SMBT1353LT3 is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of electronics applications. This NPN transistor is a versatile component that is well-suited for amplification and switching purposes, offering a balance of good amplification factor with low voltage and current requirements.
Key Features:
- Voltage & Current: It operates at a collector-emitter voltage (VCEO) of 45V and collector current (IC) of up to 500mA, making it suitable for moderate power applications.
- Gain Bandwidth Product: The SMBT1353LT3 offers a gain bandwidth product (fT) of 100MHz, which means it can be used effectively in high-frequency signal processing.
- Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures high efficiency and is ideal for low voltage operations.
- Package: Enclosed in a SOT-23 package, the SMBT1353LT3 is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
- Complementary PNP Type: The product is complemented by a PNP type transistor, which can be used in push-pull amplifier configurations to achieve better performance.
Applications:
The SMBT1353LT3 is commonly used in a variety of electronic circuits. Its applications include, but are not limited to:
- Signal amplification in audio and video equipment
- Driver stages in high-fidelity amplifiers and sound systems
- Switching circuits in power management systems
- Control circuits in embedded systems
- General-purpose switching and amplification
Quality and Reliability:
ON Semiconductor is known for their commitment to quality, and the SMBT1353LT3 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. This transistor is an excellent choice for designers and engineers looking for a dependable component that can handle a variety of electronic tasks with ease.