ON Semiconductor SMBZ10-15LT1 Zener Voltage Regulator Diode
The ON Semiconductor SMBZ10-15LT1 is a high-performance Zener voltage regulator diode designed for a range of applications requiring precise voltage regulation. This Zener diode is housed in a compact SMB package, making it ideal for space-constrained applications while providing excellent power dissipation and thermal performance.
Key Features
- Nominal Zener Voltage: 10V with a tolerance of ±5%, providing a stable reference voltage for various circuits.
- Power Dissipation: Capable of handling up to 1W of power dissipation, ensuring reliable operation under typical load conditions.
- Surge Current Capability: Equipped with a surge current specification, this diode can withstand transient over-voltage conditions, enhancing circuit protection.
- Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the SMBZ10-15LT1 is suitable for harsh environments.
- Package: Supplied in a surface-mount SMB package, it is optimized for automated assembly processes and occupies minimal board space.
Applications
The SMBZ10-15LT1 is versatile and can be used in a variety of applications, including:
- Voltage regulation for sensitive electronics
- Over-voltage protection circuits
- Power supply management
- Consumer electronics
- Telecommunication devices
- Industrial control systems
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the SMBZ10-15LT1 is no exception. It is manufactured with stringent quality control processes, ensuring consistent performance and durability for the end-user. This Zener diode is a reliable choice for designers looking to incorporate voltage regulation and protection features into their electronic systems.
Ordering Information
To order the SMBZ10-15LT1 or to obtain more information about this Zener voltage regulator diode, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are receiving genuine ON Semiconductor products to guarantee the best performance and quality for your applications.