EN
  • EN
  • DE
  • IT

SMP3003-TL-1E

Part No SMP3003-TL-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 75V 100A SMP-FD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 280nC @ 10V
Max Input Capacitance 13400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 136302-SMP3003-TL-1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP3003-TL-1E CAD Model

Description

The SMP3003-TL-1E is a state-of-the-art electronic component manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This product is designed to cater to a wide array of applications within the electronics industry, particularly in the realm of power management and signal conditioning.

Key Features

  • High Reliability: The SMP3003-TL-1E is built to meet the rigorous standards of industrial performance, ensuring reliable operation under various conditions.
  • Efficient Power Management: This component is optimized for efficient handling of power, making it ideal for applications that require precise power control and conservation.
  • Compact Footprint: Its small package design enables it to fit into tight spaces, providing flexibility for PCB designers and product engineers.
  • Robust Thermal Performance: The product is engineered to maintain functionality even at elevated temperatures, guaranteeing performance stability across a range of thermal environments.

Applications

The versatility of the SMP3003-TL-1E allows it to be used in various applications, including:

  • Power supply modules
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that also comply with environmental standards. The SMP3003-TL-1E adheres to RoHS directives, ensuring that it is free from hazardous substances. Additionally, it is produced with consideration for eco-friendly manufacturing processes.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and application notes that are essential for integrating the SMP3003-TL-1E into any project.

Support and Resources

ON Semiconductor offers comprehensive support for the SMP3003-TL-1E through its customer service and technical support teams. Resources such as reference designs, application notes, and development tools are readily available to assist in the implementation of this component in your next project.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9636 $77.8908
6+ $21.3035 $127.8210
9+ $20.6378 $185.7402
12+ $19.9721 $239.6652
15+ $19.3063 $289.5945
20+ $17.3092 $346.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess