SN74LS05MEL Hex Inverters by ON Semiconductor
The SN74LS05MEL is a high-performance hex inverter integrated circuit brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This device features six independent inverters and is designed to perform the logical inverting function with high efficiency and reliability. The product is part of the LS (Low-Power Schottky) family, which is renowned for combining low power consumption with high-speed operation.
Manufactured with Bipolar technology, the SN74LS05MEL offers excellent performance across a wide range of operating conditions. It operates over a voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels. The device is characterized for operation from 0°C to 70°C, ensuring stability and functionality across various environmental conditions.
Key Features:
- Logic Type: Hex Inverter
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Output Current: 8 mA
- Propagation Delay Time: 9.5ns at 5V
The SN74LS05MEL comes in a compact SOIC-14 package, making it ideal for space-constrained applications. Its small size does not compromise its performance, as it is capable of driving loads with an output current of up to 8 mA. The device's fast propagation delay time of 9.5ns at 5V ensures quick response times, which is essential for high-speed logic operations.
Ideal for a wide range of applications, the SN74LS05MEL is commonly used in logic level conversion, wave shaping, signal gating, and as a buffer or driver for various digital circuits. Its robust design and ON Semiconductor's commitment to quality make it a dependable choice for designers and engineers looking to incorporate a reliable hex inverter into their electronic systems.