EN
  • EN
  • DE

SPSPRDR1-8CH

Part No SPSPRDR1-8CH
Manufacturer ON Semiconductor
Catalog RFID, RF Access, Monitoring ICs
Description SPS UHF READER HUB CHINA / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Reader Modules
Mfr onsemi
Product Status Obsolete
Type Read Only
Frequency 865MHz ~ 868MHz, 902MHz ~ 928MHz
Standards ISO 18000-6
Package / Case Module
Base Product Number SPSPRDR1
Other Names 2832-SPSPRDR1-8CH,2832-SPSPRDR1-8CH-488
Standard Package 1
MSL Level Not Applicable
Win Source Part Number 1235618-SPSPRDR1-8CH
Ultra Librarian 3D Model Ultra Librarian SPSPRDR1-8CH CAD Model

Description

The SPSPRDR1-8CH by ON Semiconductor is a robust and efficient power management integrated circuit (IC) designed to cater to a wide range of applications that demand reliable power distribution and control. This advanced IC is ideal for use in automotive, industrial, and high-performance computing systems, where stable and efficient power management is critical.

Key Features:

  • Eight Channel Configuration: The SPSPRDR1-8CH boasts an eight-channel output, allowing for versatile power distribution across multiple devices and systems.
  • High-Efficiency Operation: Engineered for maximum efficiency, this power management IC ensures minimal power loss and heat generation, contributing to the longevity of the system.
  • Advanced Protection Features: With built-in overcurrent, overvoltage, and thermal protection, the SPSPRDR1-8CH safeguards the system against potential damage from electrical anomalies.
  • Programmable Output: Users can program the output voltage and current limits according to specific application requirements, providing a highly customizable solution.
  • Compact Design: The IC's small form factor makes it an excellent choice for space-constrained applications without compromising on performance.

Applications:

The versatility of the SPSPRDR1-8CH allows it to be integrated into various applications, including:

  • Automotive electronics such as infotainment systems and advanced driver-assistance systems (ADAS).
  • Industrial automation equipment requiring precise power management.
  • High-performance computing and server farms where stable power distribution is crucial.

Reliability and Quality:

ON Semiconductor is renowned for its commitment to quality and reliability, and the SPSPRDR1-8CH is no exception. Manufactured using industry-leading processes, this IC meets stringent quality standards, ensuring reliable performance in even the most demanding environments.

Whether you're designing a sophisticated automotive system or a complex industrial machine, the SPSPRDR1-8CH from ON Semiconductor provides the power management solution you need to ensure efficient and stable operation.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess