EN
  • EN
  • DE

SS16HE

Part No SS16HE
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SOD323HE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 23 Weeks
Features Diode Schottky 60 V 1A Surface Mount SOD-323HE
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package SOD-323HE
Family Name SS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SS16HEDKR, SS16HECT, SS16HETR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935011-SS16HE
Ultra Librarian 3D Model Ultra Librarian SS16HE CAD Model

Description

ON Semiconductor SS16HE Schottky Barrier Rectifier

The ON Semiconductor SS16HE is a high-efficiency, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification, and free-wheeling in power supplies and other power-switching applications. This rectifier is a popular choice among engineers due to its compact size, high reliability, and superior thermal performance.

Key Features

  • Forward Current: Capable of passing a forward current of 1 A, making it suitable for a range of small to medium power applications.
  • Peak Reverse Voltage: With a peak repetitive reverse voltage of 60 V, the SS16HE can be safely used in circuits with moderate voltage requirements.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, typically 0.5 V, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: Designed to handle high surge currents without failing, providing robust performance in applications with transient overvoltages.
  • High Junction Temperature: The SS16HE can operate at junction temperatures ranging from -55°C to +150°C, ensuring stability and reliability across a wide temperature range.
  • Surface Mount Package: Comes in a compact SMC package that is ideal for automated assembly processes and saves board space.
  • RoHS Compliant: The device is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The ON Semiconductor SS16HE is versatile and can be used in various applications, including:

  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply applications
  • Reverse battery protection
  • Automotive applications

The combination of low power loss, high efficiency, and high surge current capability makes the SS16HE an excellent choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive technology, or industrial equipment, the SS16HE from ON Semiconductor provides a reliable and efficient solution for your rectification needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess