EN
  • EN
  • DE

STD25P03LT4G

Part No STD25P03LT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 20nC @ 5V
Max Input Capacitance 1260pF @ 25V
Maximum Gate-Source Voltage ±15V
Maximum Rds On at Id,Vgs 80 mOhm @ 25A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102866-STD25P03LT4G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian STD25P03LT4G CAD Model

Description

The STD25P03LT4G is a high-performance P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-state resistance. This power MOSFET is an ideal choice for a variety of applications, including load switch, power management, and motor control circuits.

Key Features:

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: -30 V
  • Continuous Drain Current: -25 A
  • R<sub>DS(on): Very low at approximately 70 mΩ
  • Power Dissipation: 48 W, ensuring robust performance for high-power applications
  • Operating Temperature: -55°C to 150°C, suitable for harsh environments
  • Package/Case: DPAK (TO-252), surface-mountable and compact for space-saving designs

Advanced Technology:

The STD25P03LT4G uses ON Semiconductor's advanced MOSFET technology, which provides reduced conduction losses and improved switching performance. This is achieved through a specialized design that minimizes gate charge (Qg), enhancing the overall efficiency of the device in high-speed switching applications.

Applications:

This versatile MOSFET is well-suited for a wide range of applications, including:

  • Power supply converters
  • DC-DC converters
  • Battery management systems
  • Motor drives and inverters
  • LED lighting solutions
  • Automotive applications

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the STD25P03LT4G is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance under various conditions.

Environmental Compliance:

The STD25P03LT4G is compliant with RoHS standards, ensuring that it meets global environmental regulations and is free from hazardous substances. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5731 $59.1579
22+ $5.3939 $118.6658
34+ $5.2252 $177.6568
46+ $5.0566 $232.6036
60+ $4.8880 $293.2800
80+ $4.3821 $350.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess