EN
  • EN
  • DE

STD5406NT4G-VF01

Part No STD5406NT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET DPAK 40V SPCL TR  /  N-Channel 40 V 12.2A (Ta), 70A (Tc) 3W (Ta), 100W (Tc) Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 12.2A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 10mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2500 pF @ 32 V
Power Dissipation (Max) 3W (Ta), 100W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-STD5406NT4G-VF01TR
Standard Package 2,500
Win Source Part Number 972361-STD5406NT4G-VF01
Ultra Librarian 3D Model Ultra Librarian STD5406NT4G-VF01 CAD Model

Description

ON Semiconductor STD5406NT4G-VF01 Product Overview

The STD5406NT4G-VF01 from ON Semiconductor is a high-performance, N-channel Trench MOSFET designed to deliver efficient power management and conversion for a variety of applications. This field-effect transistor (FET) is a critical component for designers looking to optimize their power circuits in terms of both energy efficiency and space-saving attributes.

Key Features

  • Low On-Resistance: The STD5406NT4G-VF01 features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: With the ability to handle high continuous drain currents (I<sub>D), this MOSFET is suitable for demanding applications, ensuring reliable operation even under high load conditions.
  • High-Speed Switching: The device is optimized for fast switching speeds, making it ideal for high-frequency power switching applications.
  • Low Gate Charge: A low total gate charge (Q<sub>g) minimizes the power required to switch the device on and off, which is beneficial for power-sensitive designs.
  • Enhanced Thermal Performance: The STD5406NT4G-VF01 comes in a surface-mount package that enhances thermal performance and contributes to a compact design footprint.

Applications

The versatile nature of the STD5406NT4G-VF01 allows it to be used in a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators
  • Power management for consumer electronics

Product Specifications

The STD5406NT4G-VF01 is characterized by its robust construction and technical specifications, which include:

  • 60V Drain-to-Source Voltage (V<sub>DSS)
  • Continuous Drain Current (I<sub>D) of 33A
  • Power Dissipation (P<sub>D) of 48W
  • Operating Temperature Range: -55°C to 150°C

ON Semiconductor's commitment to quality and performance is evident in the STD5406NT4G-VF01, making it a reliable choice for engineers and designers in need of a high-performance N-channel MOSFET. Whether for power conversion or efficient energy management, this device is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7951 $59.6325
180+ $0.6525 $117.4500
275+ $0.6320 $173.8000
380+ $0.6117 $232.4460
490+ $0.5913 $289.7370
655+ $0.5301 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess