EN
  • EN
  • DE

STK433-890N-E

Part No STK433-890N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HYBRID MOD AUD PWR AMP AB 2CH / Audio Amp Speaker 4-CH Stereo 80W Class-AB 23-Pin(23+Tab) SIP Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 6 Ohm
Mounting SMD
Manufacturer Package 23-SIP
Package 23-SIP
Win Source Part Number 795652-STK433-890N-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK433-890N-E
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK433-890N-E CAD Model

Description

The STK433-890N-E is a high-quality audio power amplifier module designed by ON Semiconductor, a leader in semiconductor solutions. This product is part of the STK series, which is renowned for its reliability and performance in audio applications. The STK433-890N-E is specifically engineered to deliver outstanding sound quality and efficiency, making it an ideal choice for a wide range of audio amplification needs.

Key Features

  • High Output Power: The STK433-890N-E is capable of delivering a substantial amount of power, which is essential for driving speakers and ensuring clear and dynamic audio reproduction.
  • Low Harmonic Distortion: This amplifier module is designed to produce a very low level of harmonic distortion, resulting in a pure and natural sound that is true to the original recording.
  • Integrated Heat Sink: The module comes with an integrated heat sink that provides excellent thermal stability, ensuring consistent performance and longevity of the device even under high load conditions.
  • Compact Design: ON Semiconductor has packaged the STK433-890N-E in a compact form factor, making it easy to incorporate into various audio systems without requiring a lot of space.

Applications

The versatility of the STK433-890N-E allows it to be used in a multitude of audio applications, including but not limited to:

  • Home theater systems
  • High-fidelity audio setups
  • Public address systems
  • Professional audio equipment

Technical Specifications

Some of the technical specifications of the STK433-890N-E include:

  • Output Power: Please refer to the datasheet for precise power ratings
  • Load Impedance: Compatible with various speaker impedances
  • Supply Voltage: Designed for use with specific voltage ranges, as indicated in the datasheet

For detailed information on the STK433-890N-E, including electrical characteristics, pin configurations, and application notes, customers are encouraged to review the official datasheet provided by ON Semiconductor.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The STK433-890N-E is manufactured under stringent quality control measures to ensure that it meets the company's high standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess