EN
  • EN
  • DE
  • IT

STK5C4U332J-E

Part No STK5C4U332J-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 3A 38SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 3A
Current - Peak Output 6A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, UVLO
Mounting Type Through Hole
Package / Case 38-SDIP Module, 24 Leads, Formed
Supplier Device Package 38-SDIP Hybrid Module
Base Product Number STK5C4
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898042-STK5C4U332J-E
Ultra Librarian 3D Model Ultra Librarian STK5C4U332J-E CAD Model

Description

ON Semiconductor STK5C4U332J-E Intelligent Power Module

The ON Semiconductor STK5C4U332J-E is a cutting-edge Intelligent Power Module (IPM) designed to deliver high-efficiency power control and conversion in a compact package. This IPM is a part of ON Semiconductor's renowned S-series, which is well-suited for applications requiring high reliability and performance, such as motor drives, air conditioners, and renewable energy inverters.

Key Features:

  • Integrated Design: The STK5C4U332J-E combines a three-phase inverter power stage with built-in pre-drive circuits and protection features, streamlining design and reducing external component count.
  • High Voltage Rating: With a maximum rating of 600V, this module is capable of handling high voltage applications, making it versatile for a wide range of industrial uses.
  • Current Capacity: It offers a substantial continuous current rating of 15A, ensuring robust performance for demanding power applications.
  • Efficiency: The module's low loss IGBTs and optimized gate drive circuits enhance overall efficiency, reducing power losses and improving thermal performance.
  • Protection Features: Equipped with over-current, over-temperature, and under-voltage lockout protection, the STK5C4U332J-E ensures safe operation and longevity of the end application.
  • Compact Size: Its compact DIP SPM 23 package allows for a smaller footprint on PCBs, providing more space for other components and enabling sleeker product designs.

Applications:

The versatility of the STK5C4U332J-E makes it an ideal choice for a variety of applications. Some of the most common uses include:

  • Inverter control for AC motor drives
  • Power supply units for renewable energy systems
  • Industrial machines and HVAC systems
  • Power conversion systems for electric vehicles and charging stations

ON Semiconductor's STK5C4U332J-E is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern power management and control systems. Its combination of high performance, integration, and protection features make it a top choice for engineers looking to optimize their designs for both efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.7975
Harris Corporation
IC HALF/FULL BRIDGE DRIVER 20DIP
Lowest to $48.0909
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441
Infineon Technologies
IC HALF BRIDGE DRIVER 4A 31PQFN
Lowest to $4.4556
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $5.3294
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $5.3294
ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1165 $64.9320
20+ $6.6599 $133.1980
31+ $6.4516 $199.9996
42+ $6.2436 $262.2312
54+ $6.0355 $325.9170
72+ $5.4112 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess