EN
  • EN
  • DE

STK672-040GEVB

Part No STK672-040GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR STK672-040-E / STK672-040-E Motion Motor Control Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control
Utilized IC / Part STK672-040-E
Supplied Contents Board(s)
Win Source Part Number 795673-STK672-040GEVB
Popularity Medium
Supply and Demand Status Balance
Family Name STK672-040
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STK672-040GEVB CAD Model

Description

The STK672-040GEVB from ON Semiconductor is a comprehensive evaluation board designed to showcase the capabilities of the STK672-040, a highly-efficient, 2-phase stepping motor driver. This evaluation board is an excellent tool for engineers and hobbyists alike to explore the features of the STK672-040 and develop applications that require precise motor control.

Key Features

  • Integrated 2-Phase Stepping Motor Driver: The STK672-040 chip is a unipolar 2-phase stepping motor driver with a built-in microstepping controller and a fixed off-time current regulator that operates in mixed, fast, or slow current-decay modes.
  • Microstepping Support: The board facilitates microstepping control, allowing for smoother motor operation and more precise positioning, which is essential for applications such as 3D printers, CNC machines, and robotics.
  • On-Board Potentiometer: An adjustable potentiometer is included for setting the motor current, enabling users to easily tune the performance according to the specific requirements of their motor.
  • LED Indicators: Equipped with LED indicators to provide visual feedback on the operating status and error conditions, simplifying the troubleshooting process.
  • Heat Sink Included: The evaluation board comes with a heat sink to ensure adequate heat dissipation during operation, thereby improving the reliability and longevity of the motor driver.

Applications

The STK672-040GEVB is versatile and can be used in a wide range of applications that require precise motor control, such as:

  • Automated equipment
  • Office automation machines
  • Industrial machinery
  • Medical and healthcare devices
  • Robotics

Technical Specifications

The evaluation board supports a supply voltage ranging from 10V to 42V, suitable for various stepper motors. The onboard STK672-040 driver can handle a maximum output current of 2A, depending on the operating conditions and heat dissipation efficiency.

Conclusion

The STK672-040GEVB is an excellent development platform for those looking to take advantage of ON Semiconductor's STK672-040 stepping motor driver. With its robust design and user-friendly features, it simplifies the process of integrating stepper motor control into a wide array of projects and products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess