EN
  • EN
  • DE

STK681-310GEVB

Part No STK681-310GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK681-310
Supplied Contents Board(s)
Base Product Number STK681
Other Names STK681310GEVB,STK681-310GEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284841-STK681-310GEVB
Ultra Librarian 3D Model Ultra Librarian STK681-310GEVB CAD Model

Description

ON Semiconductor STK681-310GEVB Evaluation Board

Introducing the ON Semiconductor STK681-310GEVB, a comprehensive evaluation platform designed for the STK681-310, a unipolar fixed-current chopper-type brushed DC motor driver. This evaluation board provides an exceptional opportunity for developers and engineers to explore the capabilities and performance of the STK681-310 motor driver in various application scenarios.

The STK681-310GEVB evaluation board is meticulously engineered to facilitate easy integration into existing systems and to ensure a user-friendly experience for testing and development purposes. It is equipped with a wide range of features that make it an ideal tool for assessing the STK681-310's functionality.

Key Features:

  • Integrated Motor Driver: The board comes with the STK681-310, which is capable of driving a unipolar stepper motor or a brushed DC motor, making it versatile for a variety of applications.
  • Fixed-Current Chopper: With its fixed-current chopper circuit, the STK681-310 ensures stable and efficient motor operation, reducing power loss and improving performance.
  • Voltage Range: The driver operates within a wide voltage range, accommodating various power supplies and motor types.
  • Heat Dissipation: The evaluation board includes a heat sink to effectively dissipate heat generated by the motor driver, ensuring reliability and longevity.
  • Protection Features: The STK681-310 comes with built-in protection circuits, including under-voltage lockout (UVLO), thermal shutdown (TSD), and overcurrent protection (OCP), safeguarding the system against potential damage.
  • Easy-to-use Interface: The board provides accessible terminals and connectors, making it simple to connect the motor and power supply, and to interface with external control circuitry.
  • LED Indicators: Onboard LEDs offer immediate visual feedback on the operational status, including power, motor motion, and error conditions.

The STK681-310GEVB evaluation board is an indispensable tool for anyone looking to test drive systems, prototype new products, or simply learn more about motor driver technology. Whether you're an experienced professional or a student, this board provides the hands-on experience necessary to understand and leverage the benefits of the STK681-310 motor driver in your projects.

With its robust design, protective features, and ease of use, the STK681-310GEVB from ON Semiconductor is the perfect platform to accelerate development and ensure a smooth path from concept to production.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess