EN
  • EN
  • DE

STK984-190-EGEVB

Part No STK984-190-EGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Half H-Bridge Driver (Internal FET)
Utilized IC / Part STK984-090A-E
Supplied Contents Board(s)
Base Product Number STK984
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1284837-STK984-190-EGEVB
Ultra Librarian 3D Model Ultra Librarian STK984-190-EGEVB CAD Model

Description

    

    The ON Semiconductor STK984-190-EGEVB is a comprehensive evaluation board designed for testing the capabilities and performance of the STK984-190-E motor driver. This high-efficiency, integrated power module is perfect for driving brushless DC (BLDC) motors, which are commonly used in applications such as drones, robotic arms, and electric vehicles.  

  

    The STK984-190-E module at the heart of the evaluation board is capable of providing an output current of up to 30A, making it suitable for a wide range of high-power applications. The module integrates six power MOSFETs and features a three-phase inverter configuration, which is essential for the precise control required in BLDC motor applications.  

  

    The evaluation board is designed with ease of use in mind, offering various test points and connectors that allow engineers to quickly set up and evaluate the motor driver's performance. It includes a built-in overcurrent protection circuit, which safeguards the module against potential damage caused by excessive current draw. Additionally, the board features under-voltage lockout (UVLO) and thermal shutdown functions to ensure reliable operation under various conditions.  

  

    ON Semiconductor's STK984-190-EGEVB also supports a wide input voltage range, typically from 6.5V to 18V, providing flexibility for different power supply requirements. The board's layout is optimized for excellent thermal performance, ensuring that the motor driver operates within its temperature limits during high-power or prolonged use scenarios.  

  

    The evaluation board comes equipped with an interface for a microcontroller or other control unit, allowing users to implement and test their motor control algorithms. This feature makes the STK984-190-EGEVB an invaluable tool for engineers and designers who are developing advanced motor control systems and need to rapidly prototype and test their concepts.  

  

    In summary, the STK984-190-EGEVB from ON Semiconductor is a robust and versatile evaluation platform that provides an excellent opportunity for professionals to explore and optimize the performance of the STK984-190-E motor driver module in their specific application.  

You May Also Be Interested in

Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess