EN
  • EN
  • DE

STR-NCP3232N-EVK

Part No STR-NCP3232N-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Series Strata
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 15A
Voltage - Input 4.5V ~ 21V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP3232N
Base Product Number STR-NCP3232
Other Names STR-NCP3232N-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284330-STR-NCP3232N-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCP3232N-EVK CAD Model

Description

STR-NCP3232N-EVK Evaluation Kit from ON Semiconductor

The STR-NCP3232N-EVK from ON Semiconductor is a comprehensive evaluation kit designed for engineers and developers who require a high-efficiency, synchronous buck converter for their power supply designs. This evaluation kit showcases the capabilities of the NCP3232, a high-performance, 30 A voltage-mode synchronous buck converter which is optimized for powering high-current processors in compact spaces.

The NCP3232 integrated circuit at the heart of this evaluation kit offers a wide input voltage range from 4.5 V to 18 V, making it versatile for a broad range of applications. It is capable of delivering a continuous current of up to 30 A at a programmable output voltage that can be set from 0.6 V to 5.5 V, ensuring compatibility with the latest high-performance CPUs and GPUs that demand stable and efficient power delivery.

The STR-NCP3232N-EVK is equipped with a set of features that make it an ideal platform for testing and measurement. These include an adjustable switching frequency (from 300 kHz to 1.5 MHz), enabling designers to optimize the performance for their specific application. Additionally, the evaluation kit provides a selection of thermal management options, overcurrent protection, and power good indicators, all of which contribute to a reliable and robust power solution.

Users of the STR-NCP3232N-EVK will appreciate the inclusion of several user-friendly interfaces and onboard test points that simplify the process of monitoring and adjusting various parameters. The kit also includes a detailed user manual and design documentation, which helps to accelerate the development process and reduce time-to-market for new products.

Whether for powering servers, networking equipment, storage systems, or high-end consumer electronics, the STR-NCP3232N-EVK evaluation kit from ON Semiconductor is an essential tool for engineers looking to implement a powerful, efficient, and flexible power supply solution in their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess