EN
  • EN
  • DE

SURS5670T3G

Part No SURS5670T3G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description SURS5670T3G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 962678-SURS5670T3G
Ultra Librarian 3D Model Ultra Librarian SURS5670T3G CAD Model

Description

The SURS5670T3G by ON Semiconductor is a state-of-the-art switchmode Schottky Rectifier that has been meticulously designed for applications requiring low voltage, high frequency rectification. This device is a standout component in the industry, thanks to its robust design and superior performance characteristics.

Key Features

  • Low Forward Voltage Drop: The SURS5670T3G boasts an exceptionally low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Frequency Operation: Engineered for high frequency applications, this rectifier can handle frequencies well-suited for switchmode power supplies.
  • Guardring for Overvoltage Protection: Equipped with a guardring, the SURS5670T3G provides robust overvoltage protection, ensuring reliability and stability in the circuit.
  • Low Power Loss/High Efficiency: With its optimized design, this rectifier reduces power loss and operates at high efficiency, which is critical for energy-sensitive applications.
  • Surge Overload Rating: The device can withstand surge overload ratings, making it capable of handling transient excess currents without failure.

Applications

The SURS5670T3G is versatile and can be used in a variety of applications, including:

  • Power supply management
  • Converters and inverters
  • Free-wheeling diodes
  • Switching power supplies
  • Polarity protection applications

Product Specifications

The SURS5670T3G is encapsulated in a compact SMC package, which offers a space-saving solution without compromising on power and performance. The device is rated for operation over a wide temperature range, making it suitable for challenging environments. Additionally, it is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's commitment to environmental responsibility.

Conclusion

ON Semiconductor's SURS5670T3G is an exemplary switchmode Schottky Rectifier that combines efficiency, reliability, and high performance. Its advanced features make it an ideal choice for designers looking to enhance their power management systems with a component that delivers both on innovation and dependability.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess