EN
  • EN
  • DE

SVD5803NT4G

Part No SVD5803NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 85A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 51nC @ 10V
Max Input Capacitance 3220pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 83W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084109-SVD5803NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVD5803NT4G CAD Model

Description

The SVD5803NT4G is a high-performance, N-channel power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to meet the demanding requirements of modern electronic circuits, offering a combination of low on-resistance, high switching speed, and robust thermal performance. It is an ideal choice for a wide range of applications, including power management, DC-DC conversion, and motor control in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The SVD5803NT4G features an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies and other power-sensitive applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET enables high-frequency operation, which is crucial for reducing the size of passive components and maintaining efficiency in switch-mode power supplies.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the SVD5803NT4G offers superior performance in a compact form factor.
  • Thermal Management: The power MOSFET is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal characteristics and ensures reliable operation even under high temperature conditions.

Applications

The versatility of the SVD5803NT4G makes it suitable for a broad range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Battery management systems
  • Motor drives and controllers
  • LED lighting
  • Solar inverters
  • Automotive applications

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 80V Continuous Drain Current (I<sub>D) 4A Power Dissipation (P<sub>D) 50W Operating Temperature Range -55°C to +175°C

In summary, the SVD5803NT4G from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient components for today's electronic market. Its robust design, coupled with its high efficiency and reliability, make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess