EN
  • EN
  • DE

TF218TH-A5-TL-E

Part No TF218TH-A5-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216809-TF218TH-A5-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF218TH-A5-TL-E CAD Model

Description

ON Semiconductor TF218TH-A5-TL-E Product Overview

The TF218TH-A5-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular device is designed to meet the stringent requirements of a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic systems.

Key Features

  • High Performance: The TF218TH-A5-TL-E is built to deliver exceptional performance, ensuring that electronic systems operate with maximum efficiency and reliability.
  • Durability: ON Semiconductor's commitment to quality means this product is constructed to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements.
  • Energy Efficiency: With an emphasis on power conservation, this component is engineered to minimize energy consumption, helping to create more environmentally friendly electronic solutions.
  • Compact Design: The small footprint of the TF218TH-A5-TL-E makes it ideal for use in applications where space is at a premium, without compromising on power or functionality.

Applications

The TF218TH-A5-TL-E is suitable for a broad range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to delivering products that exceed industry standards for quality and reliability. The TF218TH-A5-TL-E is no exception, as it undergoes rigorous testing to ensure it meets the high expectations set by both ON Semiconductor and its customers.

Technical Specifications

The TF218TH-A5-TL-E boasts technical specifications that make it a top choice for a variety of electronic applications. These specifications include precise electrical characteristics, thermal properties, and packaging details, all of which are available in the product's datasheet for engineers and designers to review.

In summary, the TF218TH-A5-TL-E from ON Semiconductor is a superior choice for professionals seeking a reliable, high-performance component that integrates seamlessly into a multitude of electronic systems. Its robust feature set and adherence to ON Semiconductor's quality standards make it a valuable addition to any project requiring precision and durability.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess