EN
  • EN
  • DE

TIG002SS-TL

Part No TIG002SS-TL
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 217033-TIG002SS-TL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIG002SS-TL CAD Model

Description

The TIG002SS-TL is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is designed to meet the demanding requirements of modern electronic applications, providing a perfect blend of high efficiency, fast switching, and robust thermal performance.

Key Features

  • Low On-State Voltage: The TIG002SS-TL boasts a low on-state voltage drop, which helps in reducing conduction losses and enhances overall system efficiency.
  • High-Speed Switching: With its capability for high-speed switching, this IGBT is ideal for applications requiring fast and efficient operation.
  • High Current Rating: It can handle high current loads, making it suitable for power-intensive applications.
  • Robust Thermal Management: The device is designed with an advanced thermal management system to ensure reliability and performance even under high temperature operation conditions.
  • Co-Packaged Free Wheeling Diode: The inclusion of a free-wheeling diode in the same package reduces component count and simplifies circuit design.

Applications

The TIG002SS-TL is versatile and can be employed in a broad range of applications. It is particularly well-suited for:

  • Power Management Systems
  • Motor Drives and Inverters
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Renewable Energy Inverters, such as those used in solar and wind power systems

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The TIG002SS-TL IGBT is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each component meets the highest quality benchmarks.

Environmental Considerations

As an environmentally responsible company, ON Semiconductor ensures that the TIG002SS-TL complies with various international environmental standards. This product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Whether you're designing for industrial, consumer, or automotive applications, the TIG002SS-TL from ON Semiconductor is an excellent choice for efficient and reliable high-power switching.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess