The ON Semiconductor TIG065E8-TL-E is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is part of ON Semiconductor's advanced Trench Ionization Barrier Schottky (TIBS) technology line, which is known for providing excellent on-state resistance (RDS(on)) and low gate charge (Qg), leading to reduced power losses and improved overall efficiency.
Key Features: - Low On-Resistance: The TIG065E8-TL-E features a very low on-state resistance of typically only 6.5 mΩ, which results in reduced conduction losses and enhances overall efficiency in power conversion circuits.
- High Continuous Drain Current: It is capable of supporting a high continuous drain current (ID) of up to 100 A, making it suitable for high-power applications.
- High-Speed Switching: With a fast switching speed, this MOSFET is ideal for applications where rapid power conversion is essential, such as switching power supplies and DC-DC converters.
- Low Gate Charge: The low gate charge minimizes switching losses and allows for faster and more efficient switching performance.
- Robust Thermal Performance: The MOSFET is designed with a low thermal resistance package, ensuring reliable operation even under high temperature conditions.
Applications:
The TIG065E8-TL-E N-Channel MOSFET is versatile and can be used in various applications, including:
- Power supply modules
- DC-DC converters
- Motor drives
- Automotive applications
- Power management systems
Package and Reliability:
This MOSFET comes in a compact and durable 8-pin LFPAK (also known as Power-SO8) package, which is designed for surface-mount technology (SMT). The TIG065E8-TL-E is also characterized by its high reliability and is compliant with industry standards, ensuring a long operational lifespan and stability in various working conditions.
With its combination of efficiency, performance, and reliability, the ON Semiconductor TIG065E8-TL-E N-Channel MOSFET is an excellent choice for designers looking to optimize their power management solutions.