EN
  • EN
  • DE

TIP2955G

Part No TIP2955G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 3V @ 3.3A, 10A
Collector Cut-off Current(Max) 700μA
Typical Gain (hFE) (Min) 20 @ 4A, 4V
Maximum Power Dissipation 90W
Frequency - Transition 2.5MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 121177-TIP2955G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP2955G CAD Model

Description

The TIP2955G is a high-performance PNP bipolar power transistor designed and manufactured by ON Semiconductor. This robust semiconductor device is engineered to handle high power dissipation and is commonly utilized in a variety of power amplification and switching applications.

Key Features

  • Transistor Type: PNP - This allows for a smooth integration into negative ground circuitry, which is typical in many electronic systems.
  • Collector-Emitter Voltage (VCEO): 60V - The maximum voltage between the collector and emitter terminals can safely sustain, making it suitable for mid-range voltage applications.
  • Collector Current (IC): 15A - This high current rating indicates the transistor's capability to handle significant power for driving motors, solenoids, and other inductive loads.
  • Total Power Dissipation (Ptot): 90W at 25°C - The TIP2955G can dissipate a considerable amount of power as heat without damage, ensuring reliable operation in high-power scenarios.
  • DC Current Gain (hFE): 20 to 70 when IC = 4A - This gain factor represents the transistor's efficiency in amplifying the input signal at a specified collector current.
  • Operating Temperature Range: -65°C to +150°C - A broad temperature range guarantees stable performance across various environmental conditions.

Applications

The TIP2955G is versatile and can be used in diverse applications, including:

  • Linear amplifiers
  • Switching regulators
  • Motor controls
  • Power inverters
  • Relay drivers

Package and Quality

The TIP2955G comes in a TO-247 package, which is known for its ability to handle high thermal and electrical loads. This package is also conducive to efficient heat sinking, which is critical for maintaining the longevity and reliability of the device. ON Semiconductor is committed to high standards of quality, and the TIP2955G is no exception, ensuring that each component meets rigorous industry specifications for performance and durability.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 514 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess