EN
  • EN
  • DE

TL431ACLPRAG

Part No TL431ACLPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 032410-TL431ACLPRAG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431ACLPRAG CAD Model

Description

ON Semiconductor TL431ACLPRAG Adjustable Precision Shunt Regulator

The TL431ACLPRAG from ON Semiconductor is a versatile, three-terminal, adjustable shunt regulator with a guaranteed thermal stability over a full operation range. This precision regulator features a typical output impedance of 0.2 ohms, a specified thermal stability over applicable automotive, commercial, and military temperature ranges, and the capability to source up to 100mA of sink current. With a voltage reference accuracy at 25°C of ±2.0% and adjustable output voltage from 2.495V to 36V, the TL431ACLPRAG is an excellent choice for a wide range of voltage regulation applications.

Designed to be highly flexible, this device can be used in numerous circuit configurations, including a basic shunt regulator, a series pass regulator, a voltage reference, or as an error amplifier for switched-mode power supplies. Its sharp turn-on characteristics make it an excellent replacement for zener diodes in many applications, such as onboard regulation, adjustable power supplies, and switching power supplies.

The TL431ACLPRAG is provided in a TO-92 package, which is ideal for space-constrained applications. The compact form factor ensures that it can be easily integrated into a variety of designs without consuming excessive board space. It is also available in surface-mount packages and is commonly used in consumer electronics, industrial hardware, and automotive systems where precision voltage regulation is critical.

Key features of the TL431ACLPRAG include:

  • Programmable Output Voltage to 36V
  • Low Dynamic Output Impedance: 0.2Ω Typical
  • Sink Current Capability of 1mA to 100mA
  • Equivalent Full-Range Temperature Coefficient of 50ppm/°C Typical
  • Temperature Compensated for Operation over the Full Temperature Range
  • Low Output Noise Voltage
  • Fast Turn-on Response

With its high level of performance and reliability, the TL431ACLPRAG shunt regulator is a solid choice for designers and engineers looking to enhance the stability and accuracy of their power supply solutions. Whether it's used in simple or complex circuits, the TL431ACLPRAG delivers precise voltage control and regulation, making it an invaluable component in electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess