EN
  • EN
  • DE

U8100E

Part No U8100E
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Description TO-220-2 Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005005-U8100E
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U8100E CAD Model

Description

The U8100E from ON Semiconductor is a robust and efficient ultra-fast rectifier designed for high-performance power conversion applications. This state-of-the-art rectifier is engineered to deliver superior reverse recovery performance, which is essential for minimizing power loss and improving the efficiency of power supply circuits.

Key Features

  • High Reverse Voltage Capability: The U8100E is capable of withstanding a high reverse voltage, making it suitable for applications requiring a high breakdown voltage.
  • Ultra-Fast Recovery Time: With its ultra-fast recovery time, this rectifier reduces switching losses and enhances the overall efficiency of the power conversion process.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to reduced power dissipation and improved thermal performance.
  • High Surge Current Capability: It can handle high surge currents, which is critical for protecting circuits against unexpected overcurrent conditions.
  • Robust Design: The U8100E is encapsulated in a durable package that ensures reliable performance even under harsh environmental conditions.

Applications

The U8100E is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters
  • High-frequency rectification
  • DC-DC converters

Technical Specifications

Parameter Value
Reverse Voltage 1000 V
Average Rectified Current 8 A
Recovery Time Ultra-fast
Operating Temperature Range -55°C to +150°C
Package Type TO-220

In conclusion, the U8100E from ON Semiconductor is a perfect choice for designers looking for a high-performance rectifier that can significantly enhance the efficiency and reliability of their power conversion systems. Its robust design and superior electrical characteristics make it a versatile component suitable for a variety of demanding applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess