EN
  • EN
  • DE

UC2842ADR2

Part No UC2842ADR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 398151-UC2842ADR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842ADR2 CAD Model

Description

ON Semiconductor UC2842ADR2 Product Overview

The UC2842ADR2 is a high-performance current mode PWM controller from ON Semiconductor, designed for a wide range of power supply applications. This integrated circuit (IC) is particularly suitable for off-line and DC-to-DC converter applications due to its optimal combination of features that enhance performance and reliability.

With its operating frequency up to 500kHz, the UC2842ADR2 provides the flexibility to design power supplies with a compact form factor, as higher frequency allows the use of smaller passive components. The device features a trimmed oscillator for precise frequency control and a temperature-compensated reference that ensures consistency and stability of operation across various environmental conditions.

The UC2842ADR2 comes with a variety of protection features to ensure the longevity and safety of the power supply system. These include under-voltage lockout (UVLO) with hysteresis, current limiting, and an over-temperature protection. The UVLO ensures that the IC operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low input voltages.

One of the key advantages of this PWM controller is its current mode operation, which provides superior response to load transients and simplifies loop compensation. This characteristic is crucial in applications requiring precise voltage regulation and fast response to varying loads.

The UC2842ADR2 is available in a compact 8-pin SOIC package, which is conducive for space-constrained applications. Its lead-free and RoHS-compliant design also makes it an environmentally friendly choice for manufacturers looking to meet international regulations and guidelines for electronic products.

In summary, the UC2842ADR2 by ON Semiconductor is a robust, versatile PWM controller that combines high frequency, precise control, and comprehensive protection features to deliver a reliable and efficient solution for power supply design. Its current mode operation, combined with a suite of safety features, makes it an excellent choice for engineers looking to create sophisticated power systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess