EN
  • EN
  • DE
  • IT

HC-SR04

Part No HC-SR04
Manufacturer OSEPP Electronics LTD
Catalog Evaluation Boards - Expansion Boards
Description ULTRASONIC SENSOR MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr OSEPP Electronics LTD
Package Retail Package
Product Status Active
Type Sensor
Function Ultrasonic
Utilized IC / Part HC-SR04
Contents Board(s)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8534.00.0095
Win Source Part Number 845001-HC-SR04
Ultra Librarian 3D Model Ultra Librarian HC-SR04 CAD Model

Description

The HC-SR04 ultrasonic sensor evaluation board is a high-quality electronic component designed for use in various applications. It is a sensor board that utilizes the HC-SR04 ultrasonic module, providing accurate distance measurement.

  • Board Type: Sensor Board
  • Module Used: HC-SR04 ultrasonic module
  • Package: Retail
  • Type: Standalone Module
  • Manufacturer: OSEPP Electronics LTD
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
MikroElektronika
DALI 2 CLICK / Digital Addressable Lighting Interface (DALI) Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
3D HALL 7 CLICK / AK09970N Magnetic Hall Effect Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
MikroElektronika
LIGHT MIX-SENS CLICK / TMD37253 Light Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samsung
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess