EN
  • EN
  • DE

SFH 2332

Part No SFH 2332
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 780NM / Photodiode 780nm 1.8ns 34°
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Wavelength 780nm
Spectral Range 350nm ~ 1050nm
Diode Type PIN
Responsivity @ nm 0.54 A/W @ 780nm
Response Time 1.8ns
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Dark (Typ) 50pA
Active Area 0.36mm²
Viewing Angle 34°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Other Names SFH2332,Q65110A6342,SFH 2332
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1234985-SFH 2332
Ultra Librarian 3D Model Ultra Librarian SFH 2332 CAD Model

Description

The SFH2332 is a PIN type photodiode with a spectral range of 350nm to 1050nm and responsivity of 0.54 A/W @ 780nm.

  • Product Name: SFH2332
  • Diode Type: PIN
  • Spectral Range: 350nm to 1050nm
  • Responsivity @ nm: 0.54 A/W @ 780nm
  • Reverse Voltage: 15 V
  • Response Time: 1.8ns
  • Viewing Angle: 34 degrees
  • Active Area: 0.36mm²
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: ams-OSRAM USA Inc.

You May Also Be Interested in

Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Hamamatsu
Lowest to $10.4777
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess