EN
  • EN
  • DE

2SB772GP

Part No 2SB772GP
Manufacturer Others
Catalog Transistors (BJT) - Single
Description SMALL FLAT PNP Epitaxial Transistor VOLTAGE 30 Volts CURRENT 3 Ampere
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Family Name 2SB772GP
Introduction Date August 18, 2003
Estimated EOL Date 2028
Win Source Part Number 12568-2SB772GP
Ultra Librarian 3D Model Ultra Librarian 2SB772GP CAD Model

Description

The 2SB772GP transistor is a versatile electronic component tailored specifically for applications requiring efficient power management and signal amplification. This PNP BJT offers a robust solution for various electronic and industrial applications.

Features and Benefits

  • Excellent DC Current Gain: Provides superior amplification required for precise signal processing and audio fidelity.
  • Durable Design: Manufactured to endure high-stress environments, the 2SB772GP ensures consistent performance over its lifespan.
  • Reduced Heat Generation: With low saturation voltage, it minimizes thermal output, preventing overheating in high-performance scenarios.

Applications and Projects

  • Power Amplifiers: The 2SB772GP's high efficiency makes it ideal for use in power amplifier circuits where energy conversion is critical.
  • Switchmode Power Supplies (SMPS): It meets the requirements for high-frequency operations in modern power supply technologies.
  • Motor Drivers: This transistor can be applied to motor driver circuits for controlling speed and torque effectively.
  • Telecommunication Devices: Suitable for use in high-speed communication equipment where precision and reliability are paramount.

Additional Details

The 2SB772GP caters to a variety of performance-driven applications, ensuring stable operation even under unfavorable conditions. Its compact form factor helps in creating more versatile and adaptable designs. Thanks to its superior quality and high reliability, the 2SB772GP remains an excellent choice for engineers aiming for excellence in both traditional and next-generation electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess