EN
  • EN
  • DE

PRSB6.8C-LF

Part No PRSB6.8C-LF
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280576-PRSB6.8C-LF
Ultra Librarian 3D Model Ultra Librarian PRSB6.8C-LF CAD Model

Description

The PRSB6.8C-LF is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is commonly used in various electronic devices to enhance their reliability and prevent damage from overvoltage conditions. The 'LF' suffix indicates that it is lead-free and compliant with RoHS standards.

Applications

  • Data Lines Protection: Protects data lines in communication equipment, such as Ethernet ports and USB interfaces, from ESD and surge events.
  • Microcontroller Protection: Safeguards microcontrollers and other integrated circuits from voltage transients.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to protect against ESD during handling.
  • Industrial Equipment: Protects industrial control systems and sensors from voltage surges and transients.
  • Automotive Electronics: Employed in automotive electronic control units (ECUs) to protect against voltage spikes.

Features

  • Low Clamping Voltage: Provides low clamping voltage to effectively protect sensitive components.
  • Fast Response Time: Offers fast response time to quickly suppress voltage transients.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Low Capacitance: Features low capacitance to minimize signal distortion in high-speed data lines.
  • RoHS Compliant: Manufactured in compliance with RoHS standards.

Benefits

  • Enhanced Reliability: Improves the reliability of electronic devices by protecting them from voltage transients.
  • Prevented Damage: Prevents damage to sensitive components, reducing repair costs and downtime.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Reduced Warranty Claims: Minimizes warranty claims associated with ESD and surge-related failures.
  • Compliance with Standards: Helps electronic devices meet industry standards for ESD and surge protection.

Additional Details

The PRSB6.8C-LF typically has a standoff voltage of around 6.8V. The clamping voltage and surge current capability vary depending on the specific model. The device is available in small surface-mount packages, such as SOD-323 or similar. Proper PCB layout techniques are essential to minimize inductance and maximize the effectiveness of the TVS diode. The datasheet should be consulted for detailed specifications, including clamping voltage, surge current ratings, and capacitance. This component ensures that downstream circuitry is protected against voltage spikes, resulting in a more reliable and robust final product.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess