EN
  • EN
  • DE

SD74HC245D

Part No SD74HC245D
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 317281-SD74HC245D
Ultra Librarian 3D Model Ultra Librarian SD74HC245D CAD Model

Description

The SD74HC245D is an octal bus transceiver with 3-state outputs. It's a member of the 74HC family of high-speed CMOS logic devices. This IC is designed for asynchronous two-way communication between data buses. The direction of data flow is controlled by a direction control (DIR) input. The output enable (OE) input disables the outputs so that the buses are effectively isolated.

Applications

  • Data bus interfacing
  • Memory interfacing
  • I/O port expansion
  • Bidirectional data transfer
  • Microprocessor systems
  • Peripheral device connections

Features

  • High-speed operation: tpd = 12ns (typical) at VCC = 5V
  • Low power dissipation: ICC = 4μA (maximum) at TA = 25°C
  • 3-state outputs for bus isolation
  • Separate direction control (DIR) input
  • Output enable (OE) input
  • Wide operating voltage range: 2V to 6V

Benefits

  • Fast data transfer rates suitable for high-performance systems.
  • Reduced power consumption extends battery life in portable devices.
  • Bus isolation prevents data contention and signal conflicts.
  • Flexible data flow control through dedicated DIR input.
  • Easy output disabling for efficient bus management.
  • Versatile voltage operation for integration into diverse systems.

Additional Details

The SD74HC245D typically comes in a SOIC-20 (Small Outline Integrated Circuit) package, suitable for surface-mount assembly. It is designed to be pin-compatible with other 74HC245 devices from different manufacturers. The device features input clamp diodes, which limit high-speed termination effects. The outputs can drive up to 15 LSTTL loads. For optimal performance, proper decoupling capacitors should be used near the power supply pins. The direction control (DIR) input determines whether data flows from A to B or from B to A. When the output enable (OE) input is high, all outputs are in a high-impedance state, effectively disconnecting the device from the bus. This feature is essential for implementing shared bus architectures. Its operational temperature range is typically -40°C to +85°C.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess