EN
  • EN
  • DE

TSB-209L-9VDC

Part No TSB-209L-9VDC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 382068-TSB-209L-9VDC
Ultra Librarian 3D Model Ultra Librarian TSB-209L-9VDC CAD Model

Description

The TSB-209L-9VDC is a 9VDC miniature signal relay. While the specific manufacturer isn't provided, it's commonly used in various low-power switching applications.

Applications:

  • Telecommunications Equipment: Used for signal routing and switching in telephone exchanges and communication systems.
  • Security Systems: Implemented in alarm systems and access control devices for switching signals.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for controlling low-power circuits.
  • Consumer Electronics: Used in audio equipment, remote controls, and other electronic devices for signal switching.
  • Testing and Measurement Equipment: Employed in testing instruments for signal routing and calibration.

Features:

  • 9VDC Coil Voltage: Operates with a 9VDC power supply for coil activation.
  • Miniature Size: Compact design allows for high-density mounting on circuit boards.
  • Low Power Consumption: Requires minimal power for coil activation, making it suitable for battery-powered applications.
  • High Sensitivity: Requires a low coil current for activation, ensuring reliable switching.
  • SPDT Contact Configuration: Single Pole Double Throw configuration provides versatile switching capabilities.

Benefits:

  • Space Saving: Miniature size allows for compact design and high-density mounting.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Switching: High sensitivity ensures consistent and dependable switching performance.
  • Versatile Application: SPDT contact configuration provides flexibility for various switching needs.
  • Easy Integration: Standard pinout and compact size simplify integration into existing circuits.

The TSB-209L-9VDC is a reliable and versatile miniature signal relay suitable for a wide range of applications. Its compact size, low power consumption, and high sensitivity make it an ideal choice for designers seeking to optimize performance and reduce system complexity. Its primary function is to act as an electrically controlled switch, directing or interrupting signals within a circuit based on the presence or absence of a 9VDC signal to its coil.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess