EN
  • EN
  • DE

SN74LVC543ADWR

Part No SN74LVC543ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1100697-SN74LVC543ADWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC543ADWR CAD Model

Description

Product Overview: SN74LVC543ADWR

The SN74LVC543ADWR is a high-performance, octal transparent D-type latch with 3-state outputs designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the LVC family, which is known for low-voltage operation and high-speed performance. The SN74LVC543ADWR is built to support a wide range of applications, including data storage, addressable latch, and bus-oriented systems.

Operating on a 3.3V supply voltage, this device is compatible with 5V systems, allowing for easy integration into mixed-voltage environments. It boasts a significant feature of 5V tolerant inputs and outputs, which provides the necessary interfacing capabilities with devices operating at higher voltages.

Key Features

  • Logic Type: Octal Transparent D-type Latch
  • Supply Voltage: 2.7V to 3.6V, with 5V tolerant I/Os
  • Logic Level: Low-Voltage CMOS
  • Output Type: 3-State
  • Data Rate: High-speed data transfer capabilities
  • Package: Provided in a wide-body SOIC package with 20 pins (suffix 'DW')
  • Temperature Range: Suitable for commercial-grade applications (-40°C to +85°C)
  • RoHS Compliant: Yes, environmentally friendly and suitable for use in green products

Applications

The versatility of the SN74LVC543ADWR makes it an ideal choice for various applications that require high-speed data transfer and storage, such as:

  • Communication systems
  • Computers and computer peripherals
  • Data acquisition systems
  • Industrial controls

Texas Instruments provides comprehensive technical support and documentation for the SN74LVC543ADWR, including datasheets, application notes, and design resources to assist in the seamless integration of this component into your design.

Whether you are designing a new system or upgrading an existing platform, the SN74LVC543ADWR offers the reliability and performance expected from a Texas Instruments product. With its robust feature set and compatibility with various logic levels, this octal latch is an excellent choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess