EN
  • EN
  • DE
  • IT

NE51070015P2-1043D

Part No NE51070015P2-1043D
Manufacturer PALIT
Catalog Graphics
Description GeForce GTX 1070 8GB Dual
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474221-NE51070015P2-1043D
Manufacturer PALIT
Ultra Librarian 3D Model Ultra Librarian NE51070015P2-1043D CAD Model

Description

The NE51070015P2-1043D, brought to you by Palit, is a stellar graphics card that features the NVIDIA GeForce GTX 1070 chipset. With 8GB of GDDR5 memory, this card is designed to handle intense gaming sessions, demanding graphic design tasks, and smooth virtual reality experiences. Palit's commitment to quality is evident in the card's robust build and cooling technology, which includes an efficient dual-fan system to ensure optimal thermal performance. This model stands out with its compact design, making it compatible with a wide range of PC cases, and its performance-to-price ratio makes it a popular choice among gamers and professionals alike. Furthermore, the NE51070015P2-1043D supports DirectX 12 features for a fast, smooth, and power-efficient gaming experience. Whether you're upgrading your gaming setup or a professional looking for reliable graphics performance, this Palit GeForce GTX 1070 model offers reliability, performance, and value.

You May Also Be Interested in

Lenovo
LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU
Need more? Email Us
Lenovo
LENOVO 47C2137 - NVIDIA Tesla K40 for Flex System PCIe Expansion Node
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 00FP676 - NVIDIA Tesla K40c PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA
Need more? Email Us
Lenovo
LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Need more? Email Us
Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess