EN
  • EN
  • DE

2SB709A-RT

Part No 2SB709A-RT
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815193-2SB709A-RT
Ultra Librarian 3D Model Ultra Librarian 2SB709A-RT CAD Model

Description

The 2SB709A-RT is a silicon PNP epitaxial planar transistor manufactured by Panasonic. Designed for use in low-frequency power amplifier applications, this transistor offers a good balance of current gain, voltage handling, and power dissipation. The "-RT" suffix likely indicates specific taping or reel packaging for automated assembly.

Applications

  • Audio amplifiers (output stages)
  • DC-DC converters
  • Power supply circuits
  • Motor control
  • General-purpose amplification and switching

Features

  • PNP polarity
  • Medium power dissipation
  • Good DC current gain
  • Low saturation voltage
  • Compact package

Benefits

  • Efficient power amplification
  • Low power losses in switching applications
  • Stable and reliable performance
  • Easy to design into circuits
  • Cost-effective solution

Additional Details

The Panasonic 2SB709A-RT transistor is commonly found in a through-hole package, such as the TO-126 or similar style. Its electrical characteristics include a collector-emitter breakdown voltage (VCEO) suitable for medium voltage applications. The DC current gain (hFE) is high enough to provide sufficient amplification for most applications. The saturation voltage (VCE(sat)) is low, minimizing power dissipation when the transistor is in the 'on' state. Proper heat sinking is often necessary to manage the power dissipation and maintain reliable operation.

The 2SB709A-RT's frequency response is tailored for audio and other low-frequency applications. It can be effectively used in Class A, Class B, or Class AB amplifier configurations. The datasheet provides detailed information regarding its electrical characteristics, thermal resistance, and safe operating area. Adhering to the manufacturer's specifications is important for ensuring the transistor's long-term reliability and performance.

This transistor is a versatile component suitable for various amplification and switching needs in low-power applications. Its availability and cost-effectiveness make it a common choice for many electronic circuit designs. It's crucial to consult the datasheet to ensure proper biasing and operating conditions for optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,296 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess