EN
  • EN
  • DE

2SB956

Part No 2SB956
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 20V 1A 4-Pin(3+Tab) Mini Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 12674-2SB956
Popularity Low
Supply and Demand Status Balance
Family Name 2SB956
Introduction Date October 08, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB956 CAD Model

Description

Product Overview:

The 2SB956 is a highly reliable PNP bipolar junction transistor designed for general-purpose amplification and switching applications. This component is known for its durability and performance efficiency, making it a preferred choice in high-powered circuits. Packaged in a TO-3P casing, the 2SB956 promises enhanced thermal management and mechanical stability.

Features and Benefits:

  • Durable Design: Encased in the robust TO-3P package, ensuring withstand capacity against mechanical stresses.
  • High Power Handling: Supports significant current and voltage levels suitable for demanding applications.
  • Optimized for Amplification: Excellent choice for applications needing efficient signal amplification.
  • Thermal Efficiency: Good heat dissipation characteristics contributing to stable performance over extended periods.

Applications:

  • Power Amplifiers
  • Voltage Regulators
  • Automobile Power Supplies
  • Motor Drive Controls
  • Industrial Signal Processing

Additional Details:

The 2SB956 is engineered for applications requiring robust power handling and reliable performance. In industries, it serves as a pivotal component in enhancing the efficiency of power amplifiers and voltage regulators. Its role in motor drive controls underscores its capability to handle high loads, ensuring smooth and efficient operation. Additionally, the 2SB956’s performance in automobile power supplies highlights its adaptability and efficiency under variable operating conditions. Its dependability and efficiency make it an integral part of a wide array of electronics-focused applications, ensuring that engineers and designers achieve desired performance outcomes.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess