EN
  • EN
  • DE
  • IT

2SC248000L

Part No 2SC248000L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 0.05A MINI 3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Typical Gain (hFE) (Min) 25 @ 2mA, 10V
Maximum Power Dissipation 150mW
Frequency - Transition 1.6GHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package Mini3-G1
Win Source Part Number 108902-2SC248000L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC248000L CAD Model

Description

Overview of 2SC248000L Transistor

The 2SC248000L is a high-performance NPN bipolar junction transistor (BJT), designed for amplification and switching applications. This component is recognized for its reliability and efficiency in various electronic circuits. Its robust design makes it ideal for high-speed switching applications, particularly in situations where power efficiency and thermal management are critical.

Features and Benefits

  • High Power Output: This transistor is designed to deliver superior power output, allowing it to drive loads efficiently with minimal loss.
  • Low Saturation Voltage: Minimizes the power dissipation, enhancing the overall energy efficiency of the circuit.
  • High Frequency Response: Ensures quick response times, making it suitable for high-speed applications.
  • Durability: Constructed with high-standard materials to withstand adverse environmental conditions.

Applications

The 2SC248000L transistor is versatile, with applications spanning across various domains:

  • Power Supplies: Used in high-efficiency power supply units due to its robust handling of power.
  • Audio Amplifiers: Ideal for enhancing audio signals, contributing to high-fidelity sound production.
  • Motor Drivers: Efficient in driving motors due to its capacity to handle high current loads.
  • Switch Mode Power Supplies (SMPS): Utilized in designs requiring efficient switching performance.

Additional Information

Manufacturers ensure that the 2SC248000L undergoes rigorous testing to meet international safety standards, providing assurance of its quality and dependability. Its compact form factor allows for easy integration into PCB designs, facilitating seamless incorporation into various electronic systems. Whether used in consumer electronics, industrial applications, or complex computing systems, this transistor provides unmatched performance and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1311 $58.3395
1,075+ $0.1076 $115.6700
1,665+ $0.1043 $173.6595
2,290+ $0.1009 $231.0610
2,965+ $0.0975 $289.0875
3,965+ $0.0875 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess