The 2SD1269 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It's designed for use in switching and amplifier applications, particularly in power supplies and motor control circuits. This transistor offers a good balance between voltage and current handling capabilities.
Applications:
- Power Supplies
- Motor Control Circuits
- DC-DC Converters
- Inverters
- Relay Drivers
Features:
- NPN Silicon Epitaxial Planar Transistor
- High Collector Current Capability
- Low Saturation Voltage
- High Breakdown Voltage
- Fast Switching Speed
Benefits:
- Enables efficient power switching in power supplies.
- Provides reliable motor control.
- Minimizes power loss in switching applications.
- Ensures stable operation in high-voltage circuits.
- Allows for high-frequency switching operations.
Technical Specifications:
Collector-Base Voltage (VCBO): 150V
Collector-Emitter Voltage (VCEO): 120V
Emitter-Base Voltage (VEBO): 6V
Collector Current (IC): 3A
Collector Dissipation (PC): 30W
Transition Frequency (fT): 10MHz (Typical)
Operating Temperature Range: -55°C to +150°C
The 2SD1269 is typically available in a TO-220 or similar package suitable for power dissipation. Always consult the official Panasonic datasheet for complete specifications, thermal considerations, and recommended operating conditions. The transistor's robust design makes it suitable for demanding applications where reliability and efficient power handling are critical. Adequate heat sinking is essential for maintaining safe operating temperatures and ensuring long-term reliability.