EN
  • EN
  • DE

STB24N60M6

Part No STB24N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 190mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 23 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 960 pF @ 100 V
Power Dissipation (Max) 130W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB24
Other Names 497-18243-1,497-18243-2,497-18243-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278055-STB24N60M6
Ultra Librarian 3D Model Ultra Librarian STB24N60M6 CAD Model

Description

The STB24N60M6 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to offer superior switching performance and high thermal efficiency. This power MOSFET is part of STMicroelectronics' MDmesh™ M6 series, which integrates the company's latest advancements in superjunction technology.

Key Features

  • High Voltage Capability: The STB24N60M6 is capable of withstanding drain-source voltages of up to 600V, making it suitable for a variety of high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET features an extremely low on-resistance of typically 0.165 Ω, which contributes to its high efficiency and reduced power losses during operation.
  • High Current Rating: With a continuous drain current of 18 A, this device can handle significant power, suitable for demanding applications.
  • Reduced Gate Charge (Q<sub>g): A lower gate charge ensures faster switching speeds, improving the overall performance of power conversion systems.
  • Enhanced dv/dt Capability: The robust design allows for improved dv/dt handling, providing reliable performance in applications with fast switching requirements.

Applications

The STB24N60M6 is designed for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • UPS Systems
  • Solar Inverters
  • Motor Control

Package and Quality

The STB24N60M6 is housed in a D2PAK package, known for its compact size and ability to handle high thermal loads. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly in modern manufacturing processes. STMicroelectronics ensures high-quality standards, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

For more detailed specifications and application support, visit the STMicroelectronics website or contact their technical support team.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess