EN
  • EN
  • DE

2N4264

Part No 2N4264
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.2A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 15 V
Vce Saturation (Max) @ Ib, Ic 350mV @ 10mA, 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 30mA, 1V
Power - Max 625 mW
Frequency - Transition 350MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Standard Package 1,401 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 541170-2N4264
Ultra Librarian 3D Model Ultra Librarian 2N4264 CAD Model

Description

ON Semiconductor 2N4264 PNP Transistor

The 2N4264 is a high-quality PNP transistor manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This versatile bipolar junction transistor (BJT) is designed for general-purpose amplification and switching applications. Due to its robust construction and reliable performance, the 2N4264 is well-suited for a wide range of electronic circuits, from simple DIY projects to more complex industrial systems.

Key Features:

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: TO-39 metal can package for superior heat dissipation.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to 40V, making it suitable for moderate voltage applications.
  • Collector Current (IC): Continuous collector current up to 500 mA allows for a wide range of operational capabilities.
  • Power Dissipation (PD): With a power dissipation of 800 mW, it can handle a fair amount of power for its size.
  • DC Current Gain (hFE): Features a DC current gain range from 30 to 240, providing a good level of amplification for various signals.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, ensuring stability and reliability across a broad range of environmental conditions.

Applications:

The 2N4264 PNP transistor is ideal for use in a variety of electronic applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Power management circuits
  • Motor control circuits
  • Other general-purpose switching and amplification tasks

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N4264 is no exception. Each transistor is meticulously crafted to meet high standards of performance and reliability. This ensures that when you choose the 2N4264 for your project, you are selecting a component that will provide consistent performance over its lifespan.

Whether you are an electronics hobbyist or a professional engineer, the 2N4264 PNP transistor from ON Semiconductor is a solid choice for your circuit designs that require a reliable and efficient PNP transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess