EN
  • EN
  • DE

2SD1295

Part No 2SD1295
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon PNP epitaxial planar type(For low-frequency output amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126187-2SD1295
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1295 CAD Model

Description

The 2SD1295 is a silicon NPN triple diffusion planar transistor from Panasonic. It is designed for high-voltage, high-speed switching applications. Its robust construction and electrical characteristics make it suitable for use in various power control and amplification circuits.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • High Voltage Inverters
  • Motor Control Circuits
  • Power Amplifiers

Features:

  • High Collector-Emitter Voltage (VCEO): Offers a high breakdown voltage, allowing for use in high-voltage circuits.
  • High Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Collector Current Capability: Capable of handling large currents, making it suitable for power control applications.
  • Excellent Gain Linearity: Ensures accurate signal amplification with minimal distortion.

Benefits:

  • Improved System Efficiency: Low saturation voltage and high switching speed contribute to higher overall efficiency.
  • Enhanced Reliability: Robust design ensures stable operation under demanding conditions.
  • Reduced Power Dissipation: Minimizes heat generation, improving system longevity.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Technical Specifications:

The 2SD1295 typically features a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 5A, and a power dissipation (PC) of 40W. It has a high transition frequency (fT) which enables fast switching speeds. The transistor is typically supplied in a TO-220 package, facilitating efficient heat dissipation. The DC current gain (hFE) is typically in the range of 10-40.

This transistor is a reliable and efficient component for a wide range of power electronics applications, delivering high performance and stability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess