EN
  • EN
  • DE
  • IT

2SK316

Part No 2SK316
Manufacturer Panasonic
Catalog Transistors - FETs, MOSFETs - RF
Description SI N CHANNEL JUCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1127521-2SK316
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK316 CAD Model

Description

The 2SK316 is a silicon N-channel junction field-effect transistor (JFET) manufactured by Panasonic. It is designed for high-frequency amplifier applications, particularly in the VHF and UHF bands. It offers excellent noise performance and high gain, making it suitable for sensitive receiver front-ends and other high-frequency circuits.

Applications

  • VHF/UHF Amplifiers: Used as a low-noise amplifier in VHF and UHF receiver front-ends.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Utilized as a mixer in frequency conversion circuits.
  • RF Signal Processing: Applied in various RF signal processing applications.
  • High-Impedance Amplifiers: Suitable for applications requiring high input impedance.

Features

  • N-Channel JFET: Silicon N-channel junction field-effect transistor.
  • High Gain: Provides high voltage gain in amplifier circuits.
  • Low Noise: Offers excellent low-noise performance for sensitive receiver applications.
  • High Input Impedance: Features high input impedance, minimizing loading effects.
  • Small Signal Amplifier: Designed for small-signal amplification.

Benefits

  • Excellent High-Frequency Performance: Suitable for VHF and UHF applications.
  • Improved Receiver Sensitivity: Low-noise characteristics enhance receiver sensitivity.
  • Stable Operation: Provides stable performance within its specified operating conditions.
  • Simplified Circuit Design: High input impedance simplifies circuit design.
  • Versatile Applications: Applicable in a variety of high-frequency circuits.

Technical Specifications

While precise specifications may vary, typical parameters for the 2SK316 include:

  • Drain-Source Voltage (VDS): A specific voltage rating (consult datasheet).
  • Gate-Source Voltage (VGS): A specific voltage rating (consult datasheet).
  • Drain Current (IDSS): Specified drain current at VGS=0 (consult datasheet).
  • Transconductance (gm): High transconductance value (consult datasheet).
  • Input Capacitance (Ciss): Low input capacitance value (consult datasheet).
  • Noise Figure (NF): Low noise figure value (consult datasheet).

Important Note: Always refer to the official Panasonic datasheet for the 2SK316 for detailed and accurate specifications and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess