The AXK6F10545 is a board-to-board connector manufactured by Panasonic, part of their robust connector solutions designed for high-density applications. While detailed specifications require a specific datasheet, its 'AXK' designation strongly suggests it belongs to Panasonic’s fine-pitch connector series, known for reliable performance in demanding electronic environments.
Applications:
- Smartphones and Mobile Devices
- Tablet Computers
- Digital Cameras
- Laptop Computers
- High-Density Circuit Boards
Features:
- Fine Pitch Design (Likely 0.5mm or similar)
- Surface Mount Technology (SMT) compatible
- High Contact Reliability
- Compact and Low Profile
- Robust Mechanical Design
Benefits:
- Enables miniaturization of electronic devices
- Provides a reliable connection in high-vibration environments
- Reduces the risk of signal loss
- Facilitates efficient board assembly
- Long-term performance and durability
Additional Details:
Given the part number structure, the AXK6F10545 likely has 105 contacts. The '45' likely refers to a specific height or dimension of the connector. As a board-to-board connector, it will provide a parallel connection between two PCBs. Key specifications to consider are the contact material (typically gold-plated for reliability), current rating (usually around 0.5A per contact), voltage rating (typically 50V or less), and operating temperature range (e.g., -40°C to +85°C). These details should be confirmed with Panasonic's official documentation to ensure proper integration and optimal performance in the intended application. For specific applications requiring adherence to stringent standards (e.g., automotive), it's important to verify compliance with relevant certifications.