The MA2SD32 is a silicon epitaxial planar type Schottky barrier diode manufactured by Panasonic. This diode is designed for high-speed switching and rectification applications.
Applications
- High-speed switching circuits
- Rectification circuits
- Voltage clamping
- Protection circuits
- Mixer circuits
Features
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High-speed switching: Suitable for applications requiring fast response times.
- Small surface mount package: Allows for efficient PCB assembly and space saving.
- High surge current capability: Provides robustness against transient voltage spikes.
Benefits
- Improved energy efficiency due to low forward voltage drop.
- Reduced power dissipation.
- Smaller PCB footprint due to surface mount packaging.
- Enhanced switching performance in high-frequency applications.
- Increased system reliability due to high surge current capability.
Additional Details
The MA2SD32 Schottky barrier diode features a low forward voltage drop (VF) of typically 0.4V at a forward current (IF) of 100mA. The maximum reverse voltage (VR) is 30V. The diode is housed in a small SOD-323 package, which is ideal for high-density circuit designs. Its key electrical characteristics include a fast reverse recovery time. The operating junction temperature range is -40°C to +125°C. The device is designed for automated assembly and offers consistent performance across a variety of applications. Its compact size and performance characteristics make it a suitable choice for modern electronic devices requiring efficient and reliable rectification and switching.