The MA8056-L(TX) is a highly sensitive, low-current consumption infrared remote control receiver module manufactured by Panasonic. This module is designed to receive infrared signals and convert them into electrical signals, enabling remote control functionality in a variety of electronic devices. It features a compact design and is optimized for use with a 40 kHz carrier frequency.
Applications:
- Television sets
- DVD players
- Audio equipment (e.g., amplifiers, receivers, speakers)
- Air conditioners
- Set-top boxes
- Projectors
Features:
- High sensitivity to infrared signals
- Low supply current consumption
- Internal filter for PCM frequency
- Improved immunity against ambient light
- Miniature package size
- 3.3V or 5V supply voltage operation
Benefits:
- Enables reliable remote control operation in electronic devices.
- Reduces power consumption in standby mode, contributing to energy efficiency.
- Provides stable performance even in environments with strong ambient light.
- Simplifies circuit design with its integrated filtering and amplification.
- Suitable for space-constrained applications due to its compact size.
Additional Details:
The MA8056-L(TX) operates within a supply voltage range of typically 3.0 to 5.5 volts. It incorporates an internal filter to suppress unwanted noise and interference, ensuring reliable signal reception. The module's high sensitivity allows for a greater operating distance between the remote control and the receiving device. The output signal is typically a digital signal that can be directly interfaced with a microcontroller or other digital logic circuitry. The device is RoHS compliant, adhering to environmental standards.