The SF2-DC5V is a compact and reliable power relay manufactured by Panasonic. It's designed for various switching applications where space is limited and dependable performance is required.
Applications:
- Industrial control systems
- Office automation equipment
- Telecommunications equipment
- Security systems
- Consumer electronics
Features:
- Compact Size
- High Sensitivity
- Low Power Consumption
- High Contact Capacity
- Long Life Expectancy
Benefits:
- Space-Saving Design: Its small size allows for high-density mounting on printed circuit boards, maximizing space utilization in compact devices.
- Energy Efficiency: The low power consumption reduces the overall energy footprint of the system.
- Reliable Switching: High contact capacity ensures reliable switching of various loads.
- Extended Operational Life: The long life expectancy minimizes the need for frequent replacements, reducing maintenance costs.
- Versatile Applications: Suitable for a wide range of applications due to its robust design and performance characteristics.
Technical Specifications:
The SF2-DC5V operates with a coil voltage of 5V DC. The contact arrangement is typically 2 Form C (DPDT - Double Pole Double Throw). The contact rating is usually around 2A at 30V DC or 0.5A at 125V AC (check datasheet for precise values). The coil resistance is typically in the range of a few hundred ohms. The operating temperature range is typically -40°C to +85°C.
The package type is designed for through-hole PCB mounting. The relay's compact dimensions contribute to efficient board layout.
The Panasonic SF2-DC5V is a versatile and dependable power relay offering a combination of compact size, low power consumption, and reliable switching performance. Its wide range of applications makes it a popular choice for various electronic and industrial control systems. Consult the official Panasonic datasheet for detailed specifications and application guidelines.